onsemi High-Side Power Switch, 28V, To220-4; Power Load Switch Type Onsemi KA5H0365RTU

Description
HIGH-SIDE POWER SWITCH, 28V, TO220-4; Power Load Switch Type:High Side; Input Voltage:28V; Current Limit:2.15A; On State Resistance:4.5ohm; Distribution Switch Case Style:TO-220; No. of Pins:4Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes
Datasheet
Description
HIGH-SIDE POWER SWITCH, 28V, TO220-4; Power Load Switch Type:High Side; Input Voltage:28V; Current Limit:2.15A; On State Resistance:4.5ohm; Distribution Switch Case Style:TO-220; No. of Pins:4Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Side Power Switch, 28V, To220-4; Power Load Switch Type Onsemi - 58K8925 - Newark, An Avnet Company
Chicago, IL, United States
High-Side Power Switch, 28V, To220-4; Power Load Switch Type Onsemi
58K8925
High-Side Power Switch, 28V, To220-4; Power Load Switch Type Onsemi 58K8925
HIGH-SIDE POWER SWITCH, 28V, TO220-4; Power Load Switch Type:High Side; Input Voltage:28V; Current Limit:2.15A; On State Resistance:4.5ohm; Distribution Switch Case Style:TO-220; No. of Pins:4Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes

HIGH-SIDE POWER SWITCH, 28V, TO220-4; Power Load Switch Type:High Side; Input Voltage:28V; Current Limit:2.15A; On State Resistance:4.5ohm; Distribution Switch Case Style:TO-220; No. of Pins:4Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 58K8925
Product Name High-Side Power Switch, 28V, To220-4; Power Load Switch Type Onsemi
Voltage 28V
Unlock Full Specs
to access all available technical data

Similar Products

Potential distribution module - 750-604 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
Three Phase Power Distribution Block - 38073 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
115 A Power Distribution Block - 1492-50X - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Power Distribution Units - 325023 - RS Components, Ltd.
Specs
Number of Outlets 3
Outlets Type F
View Details