onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - KA5H0280RYDTU KA5H0280RYDTU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 122075-KA5H0280RYDTU Packaging: Tube/Rail Mounting: Through Hole Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Flyback, Forward Voltage - Start Up: 15V Duty Cycle: 67% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: TO-220F-4L (Forming) Supply Voltage - Operating: 8.8 V to 30 V Alternative Parts (Cross-Reference): KA5H0280RTU; KA5H0280RTU_Q; KA5H0280R; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 122075-KA5H0280RYDTU Packaging: Tube/Rail Mounting: Through Hole Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Flyback, Forward Voltage - Start Up: 15V Duty Cycle: 67% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: TO-220F-4L (Forming) Supply Voltage - Operating: 8.8 V to 30 V Alternative Parts (Cross-Reference): KA5H0280RTU; KA5H0280RTU_Q; KA5H0280R; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - KA5H0280RYDTU - 122075-KA5H0280RYDTU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - KA5H0280RYDTU
122075-KA5H0280RYDTU
PMIC - PMIC - AC DC Converters, Offline Switchers - KA5H0280RYDTU 122075-KA5H0280RYDTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 122075-KA5H0280RYDTU Packaging: Tube/Rail Mounting: Through Hole Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Flyback, Forward Voltage - Start Up: 15V Duty Cycle: 67% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: TO-220F-4L (Forming) Supply Voltage - Operating: 8.8 V to 30 V Alternative Parts (Cross-Reference): KA5H0280RTU; KA5H0280RTU_Q; KA5H0280R; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 122075-KA5H0280RYDTU
Packaging: Tube/Rail
Mounting: Through Hole
Internal Switch(s): Yes
Voltage - Breakdown: 800V
Topology: Flyback, Forward
Voltage - Start Up: 15V
Duty Cycle: 67%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features: Soft Start
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: TO-220F-4L (Forming)
Supply Voltage - Operating: 8.8 V to 30 V
Alternative Parts (Cross-Reference): KA5H0280RTU; KA5H0280RTU_Q; KA5H0280R;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
AC DC Converters, Offline Switches - KA5H0280RYDTU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
KA5H0280RYDTU
AC DC Converters, Offline Switches KA5H0280RYDTU
Converter Offline Flyback, Forward Topology 100kHz TO-220F-4L (Forming)

Converter Offline Flyback, Forward Topology 100kHz TO-220F-4L (Forming)

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - KA5H0280RYDTU - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
KA5H0280RYDTU
PMIC - AC DC Converters, Offline Switchers KA5H0280RYDTU
IC OFFLINE SW MULT TOP TO220F

IC OFFLINE SW MULT TOP TO220F

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 122075-KA5H0280RYDTU KA5H0280RYDTU KA5H0280RYDTU
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - KA5H0280RYDTU AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type TO-220; Other; TO-220F-4L (Forming) TO-220; Other; TO-220-4 Full Pack, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2A765P2 - 068339-ICE2A765P2 - Win Source Electronics
Specs
Package Type Other; PG-TO220-6
Output Power 240 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
ACDC Power Supply Control ICs - Model: FA8A70N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details