onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - KA5H02659RN KA5H02659RN

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 764227-KA5H02659RN Series: FPS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C (TA) Package: 8-DIP (0.300", 7.62mm) Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback, Forward Voltage - Start Up: 15V Duty Cycle: 67% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Supply Voltage: 8.8 V ~ 30 V Part Status: Obsolete(EOL) Family Name: KA5H02659R Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DIP Alternative Parts (Cross-Reference): KA5H02659RN_NL; FSDH0270RNB; ; FSDH0265RN; Introduction Date: February 05, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 764227-KA5H02659RN Series: FPS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C (TA) Package: 8-DIP (0.300", 7.62mm) Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback, Forward Voltage - Start Up: 15V Duty Cycle: 67% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Supply Voltage: 8.8 V ~ 30 V Part Status: Obsolete(EOL) Family Name: KA5H02659R Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DIP Alternative Parts (Cross-Reference): KA5H02659RN_NL; FSDH0270RNB; ; FSDH0265RN; Introduction Date: February 05, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - KA5H02659RN - 764227-KA5H02659RN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - KA5H02659RN
764227-KA5H02659RN
PMIC - PMIC - AC DC Converters, Offline Switchers - KA5H02659RN 764227-KA5H02659RN
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 764227-KA5H02659RN Series: FPS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C (TA) Package: 8-DIP (0.300", 7.62mm) Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback, Forward Voltage - Start Up: 15V Duty Cycle: 67% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Supply Voltage: 8.8 V ~ 30 V Part Status: Obsolete(EOL) Family Name: KA5H02659R Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DIP Alternative Parts (Cross-Reference): KA5H02659RN_NL; FSDH0270RNB; ; FSDH0265RN; Introduction Date: February 05, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 764227-KA5H02659RN
Series: FPS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 85°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback, Forward
Voltage - Start Up: 15V
Duty Cycle: 67%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features: Soft Start
Supply Voltage: 8.8 V ~ 30 V
Part Status: Obsolete(EOL)
Family Name: KA5H02659R
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-DIP
Alternative Parts (Cross-Reference): KA5H02659RN_NL; FSDH0270RNB; ; FSDH0265RN;
Introduction Date: February 05, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - KA5H02659RN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
KA5H02659RN
AC DC Converters, Offline Switches KA5H02659RN
Converter Offline Flyback, Forward Topology 100kHz 8-DIP

Converter Offline Flyback, Forward Topology 100kHz 8-DIP

Buy Now Datasheet
AC DC Converters, Offline Switches - KA5H02659RN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
KA5H02659RN
AC DC Converters, Offline Switches KA5H02659RN
Converter Offline Flyback, Forward Topology 100kHz 8-DIP

Converter Offline Flyback, Forward Topology 100kHz 8-DIP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - KA5H02659RN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
KA5H02659RN
PMIC - AC DC Converters, Offline Switchers KA5H02659RN
IC OFFLINE SWITCH MULT TOP 8DIP

IC OFFLINE SWITCH MULT TOP 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 764227-KA5H02659RN KA5H02659RN KA5H02659RN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - KA5H02659RN AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; 8-DIP (0.300", 7.62mm) DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A41N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2QR1765 - 731287-ICE2QR1765 - Win Source Electronics
Specs
Package Type DIP; Other; 8-DIP
Output Power 56.4 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
4 suppliers
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC123FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details