onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - KA5H0165RN KA5H0165RN

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1192397-KA5H0165RN Series: FPS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C (TA) Package: 8-DIP (0.300", 7.62mm) Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15V Duty Cycle: 67% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Supply Voltage: 8.8 V ~ 30 V Part Status: Obsolete(EOL) Family Name: KA5H0165R Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-DIP Alternative Parts (Cross-Reference): KA5H0165RV-YDTU; KA5H0165RV-TU; KA5H0165RYDTU_NL; Introduction Date: February 05, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1192397-KA5H0165RN Series: FPS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C (TA) Package: 8-DIP (0.300", 7.62mm) Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15V Duty Cycle: 67% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Supply Voltage: 8.8 V ~ 30 V Part Status: Obsolete(EOL) Family Name: KA5H0165R Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-DIP Alternative Parts (Cross-Reference): KA5H0165RV-YDTU; KA5H0165RV-TU; KA5H0165RYDTU_NL; Introduction Date: February 05, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - KA5H0165RN - 1192397-KA5H0165RN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - KA5H0165RN
1192397-KA5H0165RN
PMIC - PMIC - AC DC Converters, Offline Switchers - KA5H0165RN 1192397-KA5H0165RN
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1192397-KA5H0165RN Series: FPS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C (TA) Package: 8-DIP (0.300", 7.62mm) Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15V Duty Cycle: 67% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Supply Voltage: 8.8 V ~ 30 V Part Status: Obsolete(EOL) Family Name: KA5H0165R Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-DIP Alternative Parts (Cross-Reference): KA5H0165RV-YDTU; KA5H0165RV-TU; KA5H0165RYDTU_NL; Introduction Date: February 05, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1192397-KA5H0165RN
Series: FPS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 85°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 15V
Duty Cycle: 67%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Supply Voltage: 8.8 V ~ 30 V
Part Status: Obsolete(EOL)
Family Name: KA5H0165R
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 8-DIP
Alternative Parts (Cross-Reference): KA5H0165RV-YDTU; KA5H0165RV-TU; KA5H0165RYDTU_NL;
Introduction Date: February 05, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - KA5H0165RN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
KA5H0165RN
PMIC - AC DC Converters, Offline Switchers KA5H0165RN
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - KA5H0165RN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
KA5H0165RN
AC DC Converters, Offline Switches KA5H0165RN
Converter Offline Flyback Topology 100kHz 8-DIP

Converter Offline Flyback Topology 100kHz 8-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1192397-KA5H0165RN KA5H0165RN KA5H0165RN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - KA5H0165RN PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; 8-DIP (0.300", 7.62mm) DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5644N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5BR4780BZ-1 - ICE5BR4780BZ-1 - Infineon Technologies AG
Specs
Package Type Other; PG-DIP-7
Output Power 15 watts
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ124T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers