onsemi Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - KA558B KA558B

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1192394-KA558B Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1192394-KA558B Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - KA558B
1192394-KA558B
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - KA558B 1192394-KA558B
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1192394-KA558B Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1192394-KA558B
Manufacturer Homepage: www.fairchildsemi.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Clock and Timing IC
689-KA558B
Clock and Timing IC 689-KA558B
4 FUNC, BIPOLAR, PDIP16 Product overview: KA558B from Fairchild (onsemi) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-KA558B can be used for catalog matching and distributor lookup.

4 FUNC, BIPOLAR, PDIP16 Product overview: KA558B from Fairchild (onsemi) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-KA558B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Timers IC Timers
Product Number 1192394-KA558B 689-KA558B
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - KA558B Clock and Timing IC
Package Type Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - HEF4541BT,652-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "14-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 4.5 to 15.5 volts
Frequency 36 MHz
View Details
BQ4845 RTC IC W NVSRAM Control, Watchdog Timer, uP Reset, Interrupts and Battery Low Warning - BQ4845S-A4NG4 - Texas Instruments
Specs
Package Type PDIP,SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
Features / Standards RoHS
View Details
5 suppliers
Si4113-D-GM RF synthesizer - Si4113-D-GM - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN; QFN28
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details