onsemi Programmable Timers and Oscillators KA556DTF

Description
555 Type, Timer/Oscillator (Dual) IC 14-SOIC
Request a Quote Datasheet
Description
555 Type, Timer/Oscillator (Dual) IC 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - KA556DTF-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
KA556DTF-ND
Programmable Timers and Oscillators KA556DTF-ND
555 Type, Timer/Oscillator (Dual) IC 14-SOIC

555 Type, Timer/Oscillator (Dual) IC 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual Clock and Timing IC
689-KA556DTF
Dual Clock and Timing IC 689-KA556DTF
IC Osc Timer Dual 14-SOP Product overview: KA556DTF from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-KA556DTF can be used for catalog matching and distributor lookup.

IC Osc Timer Dual 14-SOP Product overview: KA556DTF from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-KA556DTF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - KA556DTF - 137047-KA556DTF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - KA556DTF
137047-KA556DTF
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - KA556DTF 137047-KA556DTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 137047-KA556DTF Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Dual) Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Supply Voltage - Operating: 4.5 V to 16 V Operating Supply Current: 16mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 137047-KA556DTF
Packaging: Reel - TR
Type: 555 Type, Timer/Oscillator (Dual)
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Supply Voltage - Operating: 4.5 V to 16 V
Operating Supply Current: 16mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Timers IC Timers
Product Number KA556DTF-ND 689-KA556DTF 137047-KA556DTF
Product Name Programmable Timers and Oscillators Dual Clock and Timing IC Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - KA556DTF
Package Type Surface Mount; SOIC; "14-SOIC (0.154"", 3.90mm Width)" Tape and Reel Surface Mount; 14-SOP
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 728-SI4122-D-GMR - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Bus Interface Clock
Package Type Tape & Reel (TR)
Supply Voltage 2.7 to 3.6 volts
View Details
5 suppliers
TLC555 Low Power Timer - TLC555CPSR - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 15 volts
Frequency 2.1 MHz
View Details
5 suppliers
SMD 32.7680KHZ 12.5PF Clock and Timing IC - 171-CM7V-T1A-32.768KHZ-12.5PF-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Frequency 0.0328 MHz
Operating Temperature -40 C (-40 F)
View Details
Programmable Timers and Oscillators - 1727-3554-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "14-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 4.5 to 15.5 volts
Frequency 36 MHz
View Details