onsemi Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - KA555IDTF KA555IDTF

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 018184-KA555IDTF Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOP Supply Voltage - Operating: 4.5 V to 16 V Operating Supply Current: 7.5mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing, Consumer Electronics, Defence, Military & Aerospace, Embedded Design & Development
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 018184-KA555IDTF Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOP Supply Voltage - Operating: 4.5 V to 16 V Operating Supply Current: 7.5mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing, Consumer Electronics, Defence, Military & Aerospace, Embedded Design & Development
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - KA555IDTF - 018184-KA555IDTF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - KA555IDTF
018184-KA555IDTF
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - KA555IDTF 018184-KA555IDTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 018184-KA555IDTF Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOP Supply Voltage - Operating: 4.5 V to 16 V Operating Supply Current: 7.5mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing, Consumer Electronics, Defence, Military & Aerospace, Embedded Design & Development

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 018184-KA555IDTF
Packaging: Reel - TR
Type: 555 Type, Timer/Oscillator (Single)
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOP
Supply Voltage - Operating: 4.5 V to 16 V
Operating Supply Current: 7.5mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Clock & Timing, Consumer Electronics, Defence, Military & Aerospace, Embedded Design & Development

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - KA555IDTF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
KA555IDTF
Clock/Timing - Programmable Timers and Oscillators KA555IDTF
IC OSC SINGLE TIMER 8-SOP

IC OSC SINGLE TIMER 8-SOP

Supplier's Site Datasheet
Programmable Timers and Oscillators - KA555IDTF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
KA555IDTF
Programmable Timers and Oscillators KA555IDTF
555 Type, Timer/Oscillator (Single) IC 8-SOIC

555 Type, Timer/Oscillator (Single) IC 8-SOIC

Buy Now Datasheet
Programmable Timers and Oscillators - KA555IDTF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
KA555IDTF
Programmable Timers and Oscillators KA555IDTF
555 Type, Timer/Oscillator (Single) IC 8-SOIC

555 Type, Timer/Oscillator (Single) IC 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators Oscillators
Product Number 018184-KA555IDTF KA555IDTF KA555IDTF
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - KA555IDTF Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Oscillator Type 555 Type, Timer/Oscillator (Single) 555 Type, Timer/Oscillator (Single)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2016MV-080-DN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillators - 1735888 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details
4 Pin Oscillator S3 - S33305T-25.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3
Frequency 25 MHz
Frequency Stability 50 ppm
View Details
Crystal Oscillator - SMD-2520 165 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Supply Voltage 3.3 Volts
View Details