onsemi Clock/Timing - Programmable Timers and Oscillators KA555I

Description
IC OSC SINGLE TIMER 8-DIP
Datasheet
Description
IC OSC SINGLE TIMER 8-DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - KA555I - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
KA555I
Clock/Timing - Programmable Timers and Oscillators KA555I
IC OSC SINGLE TIMER 8-DIP

IC OSC SINGLE TIMER 8-DIP

Supplier's Site Datasheet
Programmable Timers and Oscillators - KA555I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
KA555I
Programmable Timers and Oscillators KA555I
555 Type, Timer/Oscillator (Single) IC 8-DIP

555 Type, Timer/Oscillator (Single) IC 8-DIP

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number KA555I KA555I
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Through Hole 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510BAA20M0000AAG - Richardson RFPD
Specs
Frequency 20 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Oscillators - VCO 7321 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 11500 MHz
Output Power 16 dBm
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2X013LXI156T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 156 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers