onsemi Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - KA555D KA555D

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 103311-KA555D Packaging: Tube/Rail Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOP Supply Voltage - Operating: 4.5 V to 16 V Operating Supply Current: 7.5mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing, Consumer Electronics, Defence, Military & Aerospace, Embedded Design & Development
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 103311-KA555D Packaging: Tube/Rail Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOP Supply Voltage - Operating: 4.5 V to 16 V Operating Supply Current: 7.5mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing, Consumer Electronics, Defence, Military & Aerospace, Embedded Design & Development
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - KA555D - 103311-KA555D - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - KA555D
103311-KA555D
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - KA555D 103311-KA555D
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 103311-KA555D Packaging: Tube/Rail Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOP Supply Voltage - Operating: 4.5 V to 16 V Operating Supply Current: 7.5mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing, Consumer Electronics, Defence, Military & Aerospace, Embedded Design & Development

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 103311-KA555D
Packaging: Tube/Rail
Type: 555 Type, Timer/Oscillator (Single)
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOP
Supply Voltage - Operating: 4.5 V to 16 V
Operating Supply Current: 7.5mA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Application Field: Used in Clock & Timing, Consumer Electronics, Defence, Military & Aerospace, Embedded Design & Development

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - KA555D - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
KA555D
Clock/Timing - Programmable Timers and Oscillators KA555D
IC OSC SINGLE TIMER 8-SOP

IC OSC SINGLE TIMER 8-SOP

Supplier's Site Datasheet
Programmable Timers and Oscillators - KA555D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
KA555D
Programmable Timers and Oscillators KA555D
555 Type, Timer/Oscillator (Single) IC 8-SOIC

555 Type, Timer/Oscillator (Single) IC 8-SOIC

Buy Now Datasheet
Programmable Timers and Oscillators - KA555D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
KA555D
Programmable Timers and Oscillators KA555D
555 Type, Timer/Oscillator (Single) IC 8-SOIC

555 Type, Timer/Oscillator (Single) IC 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators Oscillators
Product Number 103311-KA555D KA555D KA555D
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - KA555D Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Oscillator Type 555 Type, Timer/Oscillator (Single) 555 Type, Timer/Oscillator (Single)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OM-7605-C8-32.768KHZ-20PPM-TA-QA-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
View Details
4 Pin Oscillator S7 - S73305-125.000MHZ-X-15-R - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 125 MHz
Frequency Stability 50 ppm
View Details
Oscillators - XC275-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 50 ppm
View Details