Dual Operational Amplifier
General Purpose Amplifier 2 Circuit 8-DIP
Dual Op Amp, General Purpose, BIFET, DIP, 22V Product overview: KA4558 from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 22V, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 22V, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-KA4558 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 118364-KA4558
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 1.2 V/μs
Current - Input Bias: 30nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-DIP
Operating Supply Current: 3.5mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Industrial
Quantity per package: 3k pcs
IC OPAMP GP 2 CIRCUIT 8DIP
Operational Amplifiers - Op Amps Dual OP amp
General Purpose Amplifier 2 Circuit 8-DIP
IC OPAMP GP 2 CIRCUIT 8DIP
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | KA4558 | KA4558-ND | 687-KA4558 | 118364-KA4558 | KA4558 | KA4558 | KA4558 | KA4558 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Dual 22V DIP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - KA4558 | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | |||||
| Package Type | DIP; PDIP; PDIP-8 | DIP; "8-DIP (0.300"", 7.62mm)" | Rail/Tube | DIP; 8-DIP | Through Hole | DIP; 8-DIP (0.300\", 7.62mm) | ||
| Life Cycle Stage | Obsolete | Active | Removed | Removed; Obsolete | ||||
| Source Current (IS) | 3.5 milliamps | 3.5 milliamps | 3.5 milliamps | 3.5 milliamps | ||||
| Slew Rate | 1.2 V/µs | 1.2 V/µs | 1.2 V/µs | 1.20E-6 V/µs | 1.2 V/µs |