IC VREF SHUNT ADJ 2% TO92-3 Product overview: KA431ZTA from Fairchild (onsemi) is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-KA431ZTA can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±2% 100mA TO-92-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070392-KA431ZTA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±2%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Application Field: Used in Metering, Power Management
IC VREF SHUNT ADJ 2% TO92-3
IC VREF SHUNT ADJ 2% TO92-3
IC VREF SHUNT 36V 2% TO92-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-KA431ZTA | KA431ZTA-ND | 070392-KA431ZTA | KA431ZTA | KA431ZTA | 598-KA431ZTA |
| Product Name | Precision Voltage Reference IC | Voltage Reference | PMIC - PMIC - Voltage Reference - KA431ZTA | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | IC VREF SHUNT 36V 2% TO92-3 |
| Type | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener | |
| VREF Type | Programmable | Programmable | Shunt | |||
| Package Type | Other; Bulk | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; Other; TO-92-3 | Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | |
| TC | 50 ppm/C | 50 ppm/C | 50 ppm/C | 50 ppm/C | ||
| Operating Temperature | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |