Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1050635-KA431SLMFTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: SOT-23F-3
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management
Quantity per package: 3k pcs
Voltage References Shunt Regulator 2.5V Programmable Product overview: KA431SLMFTF from Fairchild (onsemi) is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-KA431SLMFTF can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA SOT-23F-3
VOLT REF, SHUNT, 36V, -25 TO 85DEG C; Voltage Reference Type:Shunt - Programmable; Product Range:-; Reference Voltage:2.495V to 36V; Initial Accuracy:-; Temperature Coefficient:± 50ppm/°C; Voltage Reference Case Style:SOT-23F; No. ofRoHS Compliant: Yes
IC VREF SHUNT ADJ 0.5% SOT23F-3
IC VREF SHUNT ADJ 0.5% SOT23F-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 1050635-KA431SLMFTF | 693-KA431SLMFTF | KA431SLMFTFTR-ND | 07AH4081 | KA431SLMFTF | KA431SLMFTF |
| Product Name | PMIC - PMIC - Voltage Reference - KA431SLMFTF | 2.5V Precision Voltage Reference IC | Voltage Reference | Volt Ref, Shunt, 36V, -25 To 85Deg C; Voltage Reference Type Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Package Type | SOT23; Other; SOT-23F-3 | Other; Reel | SOT23; Other; SOT-23-3 Flat Leads | Other; SOT-23F | Other; SOT-23-3 Flat Leads | |
| Life Cycle Stage | Active | Active | ||||
| TC | 50 ppm/C | 50 ppm/C | 50 ppm/C | |||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |