onsemi Voltage Reference KA431LDTF

Description
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA 8-SOIC
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - KA431LDTF-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
KA431LDTF-ND
Voltage Reference KA431LDTF-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA 8-SOIC

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - KA431LDTF - 1050633-KA431LDTF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - KA431LDTF
1050633-KA431LDTF
PMIC - PMIC - Voltage Reference - KA431LDTF 1050633-KA431LDTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1050633-KA431LDTF Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1050633-KA431LDTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
2.495V 36V 100mA Precision Voltage Reference IC
693-KA431LDTF
2.495V 36V 100mA Precision Voltage Reference IC 693-KA431LDTF
V-Ref Adjustable 2.495V to 36V 100mA 8-Pin SOP T/R Product overview: KA431LDTF from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.495V, 36V, 100mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.495V, 36V, 100mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-KA431LDTF can be used for catalog matching and distributor lookup.

V-Ref Adjustable 2.495V to 36V 100mA 8-Pin SOP T/R Product overview: KA431LDTF from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.495V, 36V, 100mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.495V, 36V, 100mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-KA431LDTF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Reference - KA431LDTF - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
KA431LDTF
PMIC - Voltage Reference KA431LDTF
IC VREF SHUNT ADJ 0.5% 8SOIC

IC VREF SHUNT ADJ 0.5% 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - KA431LDTF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
KA431LDTF
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference KA431LDTF
IC VREF SHUNT ADJ 0.5% 8SOIC

IC VREF SHUNT ADJ 0.5% 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number KA431LDTF-ND 1050633-KA431LDTF 693-KA431LDTF KA431LDTF KA431LDTF
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - KA431LDTF 2.495V 36V 100mA Precision Voltage Reference IC PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; 8-SOIC Other; SOP SOIC Other; 8-SOIC (0.154\", 3.90mm Width)
TC 50 ppm/C 50 ppm/C
Accuracy 0.5000 %
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 C (-13 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
PMIC - Voltage Reference - AD589JR-REEL - Lingto Electronic Limited
Specs
Type Shunt / Zener
Package Type SOIC
View Details
300nA NanoPower Voltage References - ISL21080CIH320Z-TK - Renesas Electronics Corporation
Specs
Package Type Other; SOT3
VREF 2.05 volts
TC 50 ppm/C
View Details
8 suppliers