onsemi 2.5 V Precision Voltage Reference IC KA431DTF

Description
Adjustable/2.5 V, 2% Tolerance Shunt Regulator, 3000-REEL Product overview: KA431DTF from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5 V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5 V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-KA431DTF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Adjustable/2.5 V, 2% Tolerance Shunt Regulator, 3000-REEL Product overview: KA431DTF from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5 V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5 V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-KA431DTF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5 V Precision Voltage Reference IC
693-KA431DTF
2.5 V Precision Voltage Reference IC 693-KA431DTF
Adjustable/2.5 V, 2% Tolerance Shunt Regulator, 3000-REEL Product overview: KA431DTF from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5 V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5 V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-KA431DTF can be used for catalog matching and distributor lookup.

Adjustable/2.5 V, 2% Tolerance Shunt Regulator, 3000-REEL Product overview: KA431DTF from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5 V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5 V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-KA431DTF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - KA431DTF - 070390-KA431DTF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - KA431DTF
070390-KA431DTF
PMIC - PMIC - Voltage Reference - KA431DTF 070390-KA431DTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070390-KA431DTF Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070390-KA431DTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial
Quantity per package: 3k pcs

Buy Now Datasheet
PMIC - Voltage Reference - KA431DTF - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
KA431DTF
PMIC - Voltage Reference KA431DTF
IC VREF SHUNT ADJ 2% 8SOIC

IC VREF SHUNT ADJ 2% 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - KA431DTF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
KA431DTF
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference KA431DTF
IC VREF SHUNT ADJ 2% 8SOIC

IC VREF SHUNT ADJ 2% 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-KA431DTF 070390-KA431DTF KA431DTF KA431DTF
Product Name 2.5 V Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - KA431DTF PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener; Shunt
VREF Type Programmable Programmable
Package Type Other; SOP Other; 8-SOIC SOIC Other; 8-SOIC (0.154\", 3.90mm Width)
VIN 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM4040A10 10-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A10IDBZR - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
8 suppliers
Analog - MTLT1019QH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
Voltage Reference - 559-UPC1093T-1-E1-AZ/S-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Shunt / Zener
Package Type Other; SC-74A, SOT-753
TC 100 ppm/C
View Details