onsemi Electronic Surplus - KA431D KA431D

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1192387-KA431D Packaging: Tube Mounting Style: SMD Tolerance: ±2% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Maximum Output Voltage: 36V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial Family Part Number: KA431 Manufacturer Pack Quantity: 8,100 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.5V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1192387-KA431D Packaging: Tube Mounting Style: SMD Tolerance: ±2% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Maximum Output Voltage: 36V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial Family Part Number: KA431 Manufacturer Pack Quantity: 8,100 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - KA431D - 1192387-KA431D - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - KA431D
1192387-KA431D
Electronic Surplus - KA431D 1192387-KA431D
Manufacturer: ON Semiconductor Win Source Part Number: 1192387-KA431D Packaging: Tube Mounting Style: SMD Tolerance: ±2% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Maximum Output Voltage: 36V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial Family Part Number: KA431 Manufacturer Pack Quantity: 8,100 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 1192387-KA431D
Packaging: Tube
Mounting Style: SMD
Tolerance: ±2%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -25°C ~ 85°C
Maximum Output Voltage: 36V
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial
Family Part Number: KA431
Manufacturer Pack Quantity: 8,100
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1192387-KA431D
Product Name Electronic Surplus - KA431D
Output Voltage Type Adjustable / Variable; Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - AAT3242ITP-TG-T1 - Lingto Electronic Limited
Specs
Regulator Category Linear
Special Features Enable
IOUT 0.3000 to 0.1500 amps
View Details
Gate Drivers - A6861KLPTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Regulator Category Linear
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
nPM1300 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Voltage Regulators - 1223378 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type Other; To-252
View Details