Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 018179-KA431ADTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial
Quantity per package: 3k pcs
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA 8-SOIC
IC VREF SHUNT ADJ 1% 8SOIC Product overview: KA431ADTF from Fairchild (onsemi) is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-KA431ADTF can be used for catalog matching and distributor lookup.
IC VREF SHUNT ADJ 1% 8SOIC
Voltage References Shunt Regulator 2.5V Programmable
IC VREF SHUNT ADJ 1% 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 018179-KA431ADTF | KA431ADTFFSTR-ND | 693-KA431ADTF | KA431ADTF | KA431ADTF | KA431ADTF |
| Product Name | PMIC - PMIC - Voltage Reference - KA431ADTF | Voltage Reference | Precision Voltage Reference IC | PMIC - Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; Bulk | SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) | |
| Life Cycle Stage | Active | Active | ||||
| TC | 50 ppm/C | 50 ppm/C | 50 ppm/C | |||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) |