Win Source Part Number: 1067067-KA3S0880RFBY
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Package: Bulk
Standard Package: 1
Output Isolation: Non-Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 800V
Topology: Half-Bridge
Voltage - Start Up: 5 V
Duty Cycle: 95%
Frequency - Switching: 150kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features: Soft Start, Sync
Mounting Type: Through Hole
Package / Case: TO-3P-5 Full Pack, Formed Leads
Supplier Device Package: TO-3PF-5L (Forming)
Temperature Range - Operating: -25°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): KA3S0880RFBYDTUKA3S0
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Fairchild Semiconductor
Other Names: 2156-KA3S0880RFBYDTU
RoHS Status: Not applicable
IC REG LINEAR SWITCHING REG Product overview: KA3S0880RFBYDTU from Fairchild (onsemi) is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-KA3S0880RFBYDTU can be used for catalog matching and distributor lookup.
Switching Regulator, Current-mode, 32A, 150kHz Switching Freq-Max
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1067067-KA3S0880RFBYDTU | 748-KA3S0880RFBYDTU | KA3S0880RFBYDTU |
| Product Name | Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers | Power Management IC | |
| Configuration / Function | Half-Bridge | ||
| Package Type | TO-3; Other; Bulk | Other; Bulk | TO-3; Other; TO-3PF-5 |
| Special Features | Internal Current Limit; Soft Start, Sync | ||
| fsw | 150 kHz |