onsemi OEM Parts - OEM Parts (J - L) - KA3S0880RB-TU KA3S0880RB-TU

Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024656-KA3S0880RB-T U Resistance: 1.2 Ω Number of Outputs: 1 Output Current: 8 A Categories: OEM Parts(J-L) Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Min Operating Temperature: -25 °C Max Power Dissipation: 190 W Max Operating Temperature: 85 °C Max Supply Current: 12 mA
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024656-KA3S0880RB-T U Resistance: 1.2 Ω Number of Outputs: 1 Output Current: 8 A Categories: OEM Parts(J-L) Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Min Operating Temperature: -25 °C Max Power Dissipation: 190 W Max Operating Temperature: 85 °C Max Supply Current: 12 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (J - L) - KA3S0880RB-TU - 1024656-KA3S0880RB-TU - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (J - L) - KA3S0880RB-TU
1024656-KA3S0880RB-TU
OEM Parts - OEM Parts (J - L) - KA3S0880RB-TU 1024656-KA3S0880RB-TU
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024656-KA3S0880RB-T U Resistance: 1.2 Ω Number of Outputs: 1 Output Current: 8 A Categories: OEM Parts(J-L) Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Min Operating Temperature: -25 °C Max Power Dissipation: 190 W Max Operating Temperature: 85 °C Max Supply Current: 12 mA

Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1024656-KA3S0880RB-TU
Resistance: 1.2 Ω
Number of Outputs: 1
Output Current: 8 A
Categories: OEM Parts(J-L)
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Min Operating Temperature: -25 °C
Max Power Dissipation: 190 W
Max Operating Temperature: 85 °C
Max Supply Current: 12 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1024656-KA3S0880RB-TU
Product Name OEM Parts - OEM Parts (J - L) - KA3S0880RB-TU
Unlock Full Specs
to access all available technical data

Similar Products