onsemi PMIC - PMIC - Supervisors - KA3S0680RFB-YDTU KA3S0680RFB-YDTU

Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1226271-KA3S0680RFB- YDTU Resistance: 1.6 Ω Number of Pins: 5 Number of Outputs: 1 Output Current: 6 A Categories: PMIC - Supervisors Alternative Parts (Cross-Reference): KA3S0680RFBYDTU; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -25 °C Max Power Dissipation: 150 W Max Operating Temperature: 85 °C Max Supply Current: 12 mA
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1226271-KA3S0680RFB- YDTU Resistance: 1.6 Ω Number of Pins: 5 Number of Outputs: 1 Output Current: 6 A Categories: PMIC - Supervisors Alternative Parts (Cross-Reference): KA3S0680RFBYDTU; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -25 °C Max Power Dissipation: 150 W Max Operating Temperature: 85 °C Max Supply Current: 12 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - KA3S0680RFB-YDTU - 1226271-KA3S0680RFB-YDTU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - KA3S0680RFB-YDTU
1226271-KA3S0680RFB-YDTU
PMIC - PMIC - Supervisors - KA3S0680RFB-YDTU 1226271-KA3S0680RFB-YDTU
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1226271-KA3S0680RFB- YDTU Resistance: 1.6 Ω Number of Pins: 5 Number of Outputs: 1 Output Current: 6 A Categories: PMIC - Supervisors Alternative Parts (Cross-Reference): KA3S0680RFBYDTU; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -25 °C Max Power Dissipation: 150 W Max Operating Temperature: 85 °C Max Supply Current: 12 mA

Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1226271-KA3S0680RFB-YDTU
Resistance: 1.6 Ω
Number of Pins: 5
Number of Outputs: 1
Output Current: 6 A
Categories: PMIC - Supervisors
Alternative Parts (Cross-Reference): KA3S0680RFBYDTU;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -25 °C
Max Power Dissipation: 150 W
Max Operating Temperature: 85 °C
Max Supply Current: 12 mA

Buy Now
Singapore, Singapore
Voltage Supervisor IC
691-KA3S0680RFB-YDTU
Voltage Supervisor IC 691-KA3S0680RFB-YDTU
Not available to order . Product overview: KA3S0680RFB-YDTU from ON Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-KA3S0680RFB-YDTU can be used for catalog matching and distributor lookup.

Not available to order . Product overview: KA3S0680RFB-YDTU from ON Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-KA3S0680RFB-YDTU can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1226271-KA3S0680RFB-YDTU 691-KA3S0680RFB-YDTU
Product Name PMIC - PMIC - Supervisors - KA3S0680RFB-YDTU Voltage Supervisor IC
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NAQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 1906460 - RS Components, Ltd.
Specs
Type SC-70; Sc-70
Pins 3
View Details
TPS3836K33-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3836K33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
6 suppliers