Not available to order TO-3P Product overview: KA3S0680RB-YDTU from ON Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-KA3S0680RB-YDTU can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067054-KA3S0680RB-Y
Resistance: 1.6 Ω
Number of Outputs: 1
Output Current: 6 A
Categories: PMIC - Supervisors
Alternative Parts (Cross-Reference): KA3S0680RB-YDTUKA3S0
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Min Operating Temperature: -25 °C
Max Power Dissipation: 150 W
Max Operating Temperature: 85 °C
Max Supply Current: 12 mA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-KA3S0680RB-YDTU | 1067054-KA3S0680RB-YDTU |
| Product Name | Voltage Supervisor IC | PMIC - PMIC - Supervisors - KA3S0680RB-YDTU |
| IQ | 12000 µA |