onsemi Linear - Linear - Comparators - KA393DTF KA393DTF

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 018177-KA393DTF Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Number of Elements: 2 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 5mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 18mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 018177-KA393DTF Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Number of Elements: 2 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 5mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 18mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - KA393DTF - KA393DTF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - KA393DTF
KA393DTF
Linear - Linear - Comparators - KA393DTF KA393DTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 018177-KA393DTF Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Number of Elements: 2 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 5mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 18mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 018177-KA393DTF
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 18mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
Quantity per package: 3k pcs

Buy Now Datasheet
Comparators - KA393DTFTR-ND - DigiKey
Thief River Falls, MN, United States
Comparators
KA393DTFTR-ND
Comparators KA393DTFTR-ND
Comparator General Purpose 8-SOIC

Comparator General Purpose 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - KA393DTF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
KA393DTF
Integrated Circuits (ICs) - Linear - Comparators KA393DTF
IC COMPARATOR 2 GEN PUR 8SOIC

IC COMPARATOR 2 GEN PUR 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number KA393DTF KA393DTFTR-ND KA393DTF
Product Name Linear - Linear - Comparators - KA393DTF Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS85 4-Bit Magnitude Comparators - JM38510/31101B2A - Texas Instruments
Specs
Type Magnitude
Supply Voltage Other; 4.75
Package Type Other; TTL
View Details
Specialized ICs - SN74LS85NS - SN74LS85NS - Win Source Electronics
Specs
Type Identity
View Details
Comparators - TC1027CEOR-ND - DigiKey
Microchip Technology, Inc.
Specs
Type Magnitude
Package Type SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers