onsemi Linear - Linear - Comparators - KA393ADTF KA393ADTF

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 018176-KA393ADTF Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Number of Elements: 2 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 2mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 18mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 018176-KA393ADTF Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Number of Elements: 2 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 2mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 18mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - KA393ADTF - KA393ADTF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - KA393ADTF
KA393ADTF
Linear - Linear - Comparators - KA393ADTF KA393ADTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 018176-KA393ADTF Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Number of Elements: 2 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 2mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 18mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 018176-KA393ADTF
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 2mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 18mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Comparators - KA393ADTFTR-ND - DigiKey
Thief River Falls, MN, United States
Comparators
KA393ADTFTR-ND
Comparators KA393ADTFTR-ND
Comparator General Purpose 8-SOIC

Comparator General Purpose 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - KA393ADTF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
KA393ADTF
Integrated Circuits (ICs) - Linear - Comparators KA393ADTF
IC COMPARATOR 2 GEN PUR 8SOIC

IC COMPARATOR 2 GEN PUR 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number KA393ADTF KA393ADTFTR-ND KA393ADTF
Product Name Linear - Linear - Comparators - KA393ADTF Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 74HC85DB,118-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
2 suppliers
 - 74ALS29809NT - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; Other; DIP
View Details
Linear - Linear - Comparators - LM319H - LM319H - Win Source Electronics
Specs
Type Identity
Supply Voltage Other; 5 V to 36 V, ±2.5 V to 18 V
Package Type Other; TO-100-10
View Details
Dual 4-Bit Comparator - 5133/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 8 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details