onsemi Comparators KA393A

Description
Comparator General Purpose 8-DIP
Request a Quote Datasheet
Description
Comparator General Purpose 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - KA393A-ND - DigiKey
Thief River Falls, MN, United States
Comparators
KA393A-ND
Comparators KA393A-ND
Comparator General Purpose 8-DIP

Comparator General Purpose 8-DIP

Buy Now Datasheet
Linear - Linear - Comparators - KA393A - KA393A - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - KA393A
KA393A
Linear - Linear - Comparators - KA393A KA393A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070389-KA393A Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Number of Elements: 2 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 2mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 18mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070389-KA393A
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 2mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 18mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - KA393A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
KA393A
Integrated Circuits (ICs) - Linear - Comparators KA393A
IC COMPARATOR 2 DIFF 8SOIC

IC COMPARATOR 2 DIFF 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number KA393A-ND KA393A KA393A
Product Name Comparators Linear - Linear - Comparators - KA393A Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 1727-3463-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 4.5V ~ 5.5V
Package Type SSOP
View Details
 - LM106H - Rochester Electronics
Specs
Package Type Other; TO-5
View Details
2 suppliers
Linear - Linear - Comparators - LM319H - LM319H - Win Source Electronics
Specs
Type Identity
Supply Voltage Other; 5 V to 36 V, ±2.5 V to 18 V
Package Type Other; TO-100-10
View Details
4-Bit Comparator - 8269/C,D - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
Number of units in IC 1
View Details