onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - KA3882C KA3882C

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1192376-KA3882C Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-DIP (0.300", 7.62mm) Internal Switch(s): No Topology: Flyback Voltage - Start Up: 16V Duty Cycle: 96% Frequency - Switching: Up to 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Supply Voltage: 10 V ~ 30 V Part Status: Obsolete(EOL) Family Name: KA3882C Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-DIP Alternative Parts (Cross-Reference): KA3882CDTFNL; KA3882CD; KA3882CDTF; Introduction Date: November 13, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1192376-KA3882C Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-DIP (0.300", 7.62mm) Internal Switch(s): No Topology: Flyback Voltage - Start Up: 16V Duty Cycle: 96% Frequency - Switching: Up to 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Supply Voltage: 10 V ~ 30 V Part Status: Obsolete(EOL) Family Name: KA3882C Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-DIP Alternative Parts (Cross-Reference): KA3882CDTFNL; KA3882CD; KA3882CDTF; Introduction Date: November 13, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - KA3882C - 1192376-KA3882C - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - KA3882C
1192376-KA3882C
PMIC - PMIC - AC DC Converters, Offline Switchers - KA3882C 1192376-KA3882C
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1192376-KA3882C Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-DIP (0.300", 7.62mm) Internal Switch(s): No Topology: Flyback Voltage - Start Up: 16V Duty Cycle: 96% Frequency - Switching: Up to 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Supply Voltage: 10 V ~ 30 V Part Status: Obsolete(EOL) Family Name: KA3882C Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-DIP Alternative Parts (Cross-Reference): KA3882CDTFNL; KA3882CD; KA3882CDTF; Introduction Date: November 13, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1192376-KA3882C
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 16V
Duty Cycle: 96%
Frequency - Switching: Up to 500kHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Supply Voltage: 10 V ~ 30 V
Part Status: Obsolete(EOL)
Family Name: KA3882C
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 8-DIP
Alternative Parts (Cross-Reference): KA3882CDTFNL; KA3882CD; KA3882CDTF;
Introduction Date: November 13, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
AC DC Converters, Offline Switches - KA3882C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
KA3882C
AC DC Converters, Offline Switches KA3882C
Converter Offline Flyback Topology Up to 500kHz 8-DIP

Converter Offline Flyback Topology Up to 500kHz 8-DIP

Buy Now
PMIC - AC DC Converters, Offline Switchers - KA3882C - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
KA3882C
PMIC - AC DC Converters, Offline Switchers KA3882C
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1192376-KA3882C KA3882C KA3882C
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - KA3882C AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; 8-DIP (0.300", 7.62mm) DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - IM828XCCXKMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type DIP; Other; PG-MDIP-24
View Details
ACDC Power Supply Control ICs - Model: FA6A30N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
PWM Control Type DC/DC Converter IC for AC/DC Driver - BD7679G - ROHM Semiconductor GmbH
Specs
Package Type Other; SSOP6
Input Voltage 8.5 to 25 volts
View Details