Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070387-KA3845B
Packaging: Tube/Rail
Output Type: Transistor Driver
Frequency - Switching: Up to 500kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 48%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-DIP
Supply Voltage - Operating: 7.6 V to 30 V
Control Operating Temperature: 0°C to 70°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
Switching Regulator/Controller
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 070387-KA3845B | 748-KA3845B |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - KA3845B | Voltage Regulator IC |
| Output Voltage Type | Transistor Driver | |
| Package Type | DIP; Other; 8-DIP | Other; DIP |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | |
| Special Features | Multiple Outputs; Synchronous Rectification |