IC OFFLINE SWITCH 8DIP Product overview: KA3844B from Fairchild (onsemi) is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-KA3844B can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070386-KA3844B
Packaging: Tube/Rail
Mounting: Through Hole
Voltage - Start Up: 16V
Duty Cycle: 48%
Frequency - Switching: Up to 500kHz
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-DIP
Supply Voltage - Operating: 10 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Switching Controllers PWM Control IC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 748-KA3844B | 070386-KA3844B | KA3844B |
| Product Name | Power Management IC | PMIC - PMIC - AC DC Converters, Offline Switchers - KA3844B | Switching Controllers |
| Package Type | Other; Bulk | DIP; Other; 8-DIP | |
| Output Voltage | 13.5 volts | ||
| IOUT | 1 amps | ||
| fsw | 500 kHz | 500 kHz |