onsemi Power Management IC KA3843B

Description
IC OFFLINE SWITCH 8DIP Product overview: KA3843B from Fairchild (onsemi) is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-KA3843B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OFFLINE SWITCH 8DIP Product overview: KA3843B from Fairchild (onsemi) is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-KA3843B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
748-KA3843B
Power Management IC 748-KA3843B
IC OFFLINE SWITCH 8DIP Product overview: KA3843B from Fairchild (onsemi) is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-KA3843B can be used for catalog matching and distributor lookup.

IC OFFLINE SWITCH 8DIP Product overview: KA3843B from Fairchild (onsemi) is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-KA3843B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - KA3843B - 107347-KA3843B - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - KA3843B
107347-KA3843B
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - KA3843B 107347-KA3843B
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 107347-KA3843B Packaging: Tube/Rail Output Type: Transistor Driver Frequency - Switching: Up to 500kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 97% Clock Sync: No Categories: Integrated Circuits Status: Active Case / Package: 8-DIP Supply Voltage - Operating: 7.6 V to 30 V Control Operating Temperature: 0°C to 70°C (TA) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 107347-KA3843B
Packaging: Tube/Rail
Output Type: Transistor Driver
Frequency - Switching: Up to 500kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 97%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Case / Package: 8-DIP
Supply Voltage - Operating: 7.6 V to 30 V
Control Operating Temperature: 0°C to 70°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
AC DC Converters, Offline Switches - KA3843B - ODG (Origin Data Global)
Shenzhen, China
AC DC Converters, Offline Switches
KA3843B
AC DC Converters, Offline Switches KA3843B
IC OFFLINE SWITCH 8DIP

IC OFFLINE SWITCH 8DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 748-KA3843B 107347-KA3843B KA3843B
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - KA3843B AC DC Converters, Offline Switches
Package Type Other; Bulk DIP; Other; 8-DIP DIP; Other; 8-DIP (0.300", 7.62mm)
fsw ? to 500 kHz 500 kHz
Duty Cycle 97 97 97
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data