onsemi PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - KA3843ACS KA3843ACS

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 205819-KA3843ACS Packaging: Tube/Rail Number of Outputs: 1 Duty Cycle (Max): 100% Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-DIP Supply Voltage - Operating: 7.6 V to 30 V Control Operating Temperature: 0°C to 70°C (TA) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 205819-KA3843ACS Packaging: Tube/Rail Number of Outputs: 1 Duty Cycle (Max): 100% Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-DIP Supply Voltage - Operating: 7.6 V to 30 V Control Operating Temperature: 0°C to 70°C (TA) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - KA3843ACS - 205819-KA3843ACS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - KA3843ACS
205819-KA3843ACS
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - KA3843ACS 205819-KA3843ACS
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 205819-KA3843ACS Packaging: Tube/Rail Number of Outputs: 1 Duty Cycle (Max): 100% Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-DIP Supply Voltage - Operating: 7.6 V to 30 V Control Operating Temperature: 0°C to 70°C (TA) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 205819-KA3843ACS
Packaging: Tube/Rail
Number of Outputs: 1
Duty Cycle (Max): 100%
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-DIP
Supply Voltage - Operating: 7.6 V to 30 V
Control Operating Temperature: 0°C to 70°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Power Management IC
748-KA3843ACS
Power Management IC 748-KA3843ACS
Switching Controllers SMPS Controller Product overview: KA3843ACS from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-KA3843ACS can be used for catalog matching and distributor lookup.

Switching Controllers SMPS Controller Product overview: KA3843ACS from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-KA3843ACS can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 205819-KA3843ACS 748-KA3843ACS
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - KA3843ACS Power Management IC
Package Type DIP; Other; 8-DIP Other; DIP
Life Cycle Stage PhaseOut; Obsolete(EOL)
Special Features Multiple Outputs
Duty Cycle 100 100
Unlock Full Specs
to access all available technical data