Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 205818-KA3843A
Packaging: Tube/Rail
Number of Outputs: 1
Duty Cycle (Max): 100%
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-DIP
Supply Voltage - Operating: 7.6 V to 30 V
Control Operating Temperature: 0°C to 70°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 205818-KA3843A |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - KA3843A |
| Package Type | DIP; Other; 8-DIP |