onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - KA3842BD KA3842BD

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1192370-KA3842BD Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Internal Switch(s): No Voltage - Start Up: 16V Duty Cycle: 97% Frequency - Switching: Up to 500kHz Control Features: Frequency Control Supply Voltage: 10 V ~ 30 V Part Status: Obsolete(EOL) Family Name: KA3842B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Manufacturer Package: 14-SOP Alternative Parts (Cross-Reference): KA3842B; KA3842B_NL; KA3842B_Q; Introduction Date: July 13, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 4,860
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1192370-KA3842BD Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Internal Switch(s): No Voltage - Start Up: 16V Duty Cycle: 97% Frequency - Switching: Up to 500kHz Control Features: Frequency Control Supply Voltage: 10 V ~ 30 V Part Status: Obsolete(EOL) Family Name: KA3842B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Manufacturer Package: 14-SOP Alternative Parts (Cross-Reference): KA3842B; KA3842B_NL; KA3842B_Q; Introduction Date: July 13, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 4,860
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - KA3842BD - 1192370-KA3842BD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - KA3842BD
1192370-KA3842BD
PMIC - PMIC - AC DC Converters, Offline Switchers - KA3842BD 1192370-KA3842BD
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1192370-KA3842BD Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Internal Switch(s): No Voltage - Start Up: 16V Duty Cycle: 97% Frequency - Switching: Up to 500kHz Control Features: Frequency Control Supply Voltage: 10 V ~ 30 V Part Status: Obsolete(EOL) Family Name: KA3842B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Manufacturer Package: 14-SOP Alternative Parts (Cross-Reference): KA3842B; KA3842B_NL; KA3842B_Q; Introduction Date: July 13, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 4,860

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1192370-KA3842BD
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Internal Switch(s): No
Voltage - Start Up: 16V
Duty Cycle: 97%
Frequency - Switching: Up to 500kHz
Control Features: Frequency Control
Supply Voltage: 10 V ~ 30 V
Part Status: Obsolete(EOL)
Family Name: KA3842B
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
RoHS State: Request Verification
Manufacturer Package: 14-SOP
Alternative Parts (Cross-Reference): KA3842B; KA3842B_NL; KA3842B_Q;
Introduction Date: July 13, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 4,860

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - KA3842BD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
KA3842BD
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers KA3842BD
IC OFFLINE SWITCH 14SOIC

IC OFFLINE SWITCH 14SOIC

Supplier's Site
PMIC - AC DC Converters, Offline Switchers - KA3842BD - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
KA3842BD
PMIC - AC DC Converters, Offline Switchers KA3842BD
IC OFFLINE SWITCH 14SOIC

IC OFFLINE SWITCH 14SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - KA3842BD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
KA3842BD
AC DC Converters, Offline Switches KA3842BD
Converter Offline Topology Up to 500kHz 14-SOIC

Converter Offline Topology Up to 500kHz 14-SOIC

Buy Now Datasheet
AC DC Converters, Offline Switches - KA3842BD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
KA3842BD
AC DC Converters, Offline Switches KA3842BD
Converter Offline Topology Up to 500kHz 14-SOIC

Converter Offline Topology Up to 500kHz 14-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1192370-KA3842BD KA3842BD KA3842BD KA3842BD
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - KA3842BD Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width) SOIC SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A01N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE1HS01G1XUMA1 - 121877-ICE1HS01G1XUMA1 - Win Source Electronics
Specs
Package Type SO-8; Other; PG-DSO-8
Operating Temperature -25 to 125 C (-13 to 257 F)
View Details
3 suppliers
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC121FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details