onsemi Power Management IC KA3842B

Description
IC OFFLINE SWITCH 8DIP Product overview: KA3842B from Fairchild (onsemi) is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-KA3842B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OFFLINE SWITCH 8DIP Product overview: KA3842B from Fairchild (onsemi) is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-KA3842B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
748-KA3842B
Power Management IC 748-KA3842B
IC OFFLINE SWITCH 8DIP Product overview: KA3842B from Fairchild (onsemi) is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-KA3842B can be used for catalog matching and distributor lookup.

IC OFFLINE SWITCH 8DIP Product overview: KA3842B from Fairchild (onsemi) is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-KA3842B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - KA3842B - 103154-KA3842B - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - KA3842B
103154-KA3842B
PMIC - PMIC - AC DC Converters, Offline Switchers - KA3842B 103154-KA3842B
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 103154-KA3842B Packaging: Tube/Rail Mounting: Through Hole Voltage - Start Up: 16V Duty Cycle: 97% Frequency - Switching: Up to 500kHz Control Features: Frequency Control Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-DIP Supply Voltage - Operating: 10 V to 30 V Alternative Parts (Cross-Reference): KA3842BD; KA3842B_NL; KA3842B_Q; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 103154-KA3842B
Packaging: Tube/Rail
Mounting: Through Hole
Voltage - Start Up: 16V
Duty Cycle: 97%
Frequency - Switching: Up to 500kHz
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-DIP
Supply Voltage - Operating: 10 V to 30 V
Alternative Parts (Cross-Reference): KA3842BD; KA3842B_NL; KA3842B_Q;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 748-KA3842B 103154-KA3842B
Product Name Power Management IC PMIC - PMIC - AC DC Converters, Offline Switchers - KA3842B
Package Type Other; Tube DIP; Other; 8-DIP
fsw ? to 500 kHz 500 kHz
Duty Cycle 97 97
Unlock Full Specs
to access all available technical data