onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - KA3842AES KA3842AES

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 136781-KA3842AES Packaging: Tube/Rail Mounting: Through Hole Voltage - Start Up: 16V Duty Cycle: 96% Frequency - Switching: Up to 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-DIP Supply Voltage - Operating: 10 V to 30 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 136781-KA3842AES Packaging: Tube/Rail Mounting: Through Hole Voltage - Start Up: 16V Duty Cycle: 96% Frequency - Switching: Up to 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-DIP Supply Voltage - Operating: 10 V to 30 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - KA3842AES - 136781-KA3842AES - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - KA3842AES
136781-KA3842AES
PMIC - PMIC - AC DC Converters, Offline Switchers - KA3842AES 136781-KA3842AES
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 136781-KA3842AES Packaging: Tube/Rail Mounting: Through Hole Voltage - Start Up: 16V Duty Cycle: 96% Frequency - Switching: Up to 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-DIP Supply Voltage - Operating: 10 V to 30 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 136781-KA3842AES
Packaging: Tube/Rail
Mounting: Through Hole
Voltage - Start Up: 16V
Duty Cycle: 96%
Frequency - Switching: Up to 500kHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-DIP
Supply Voltage - Operating: 10 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Power Management IC
748-KA3842AES
Power Management IC 748-KA3842AES
Switching Controllers SMPS Controller Product overview: KA3842AES from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-KA3842AES can be used for catalog matching and distributor lookup.

Switching Controllers SMPS Controller Product overview: KA3842AES from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-KA3842AES can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 136781-KA3842AES 748-KA3842AES
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - KA3842AES Power Management IC
Package Type DIP; Other; 8-DIP Other; SMD/SMT
Life Cycle Stage PhaseOut; Obsolete(EOL)
Special Features Internal Current Limit; Frequency Control
fsw 500 kHz
Unlock Full Specs
to access all available technical data