onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - KA3842ACS KA3842ACS

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1192368-KA3842ACS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-DIP (0.300", 7.62mm) Internal Switch(s): No Voltage - Start Up: 16V Duty Cycle: 96% Frequency - Switching: Up to 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Supply Voltage: 10 V ~ 30 V Part Status: Obsolete(EOL) Family Name: KA3842AC Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-DIP Alternative Parts (Cross-Reference): FAN6754WAMRMY; Introduction Date: March 02, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1192368-KA3842ACS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-DIP (0.300", 7.62mm) Internal Switch(s): No Voltage - Start Up: 16V Duty Cycle: 96% Frequency - Switching: Up to 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Supply Voltage: 10 V ~ 30 V Part Status: Obsolete(EOL) Family Name: KA3842AC Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-DIP Alternative Parts (Cross-Reference): FAN6754WAMRMY; Introduction Date: March 02, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - KA3842ACS - 1192368-KA3842ACS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - KA3842ACS
1192368-KA3842ACS
PMIC - PMIC - AC DC Converters, Offline Switchers - KA3842ACS 1192368-KA3842ACS
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1192368-KA3842ACS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-DIP (0.300", 7.62mm) Internal Switch(s): No Voltage - Start Up: 16V Duty Cycle: 96% Frequency - Switching: Up to 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Supply Voltage: 10 V ~ 30 V Part Status: Obsolete(EOL) Family Name: KA3842AC Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-DIP Alternative Parts (Cross-Reference): FAN6754WAMRMY; Introduction Date: March 02, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1192368-KA3842ACS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Internal Switch(s): No
Voltage - Start Up: 16V
Duty Cycle: 96%
Frequency - Switching: Up to 500kHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Supply Voltage: 10 V ~ 30 V
Part Status: Obsolete(EOL)
Family Name: KA3842AC
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 8-DIP
Alternative Parts (Cross-Reference): FAN6754WAMRMY;
Introduction Date: March 02, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - KA3842ACS - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
KA3842ACS
PMIC - AC DC Converters, Offline Switchers KA3842ACS
IC OFFLINE SWITCH 8DIP

IC OFFLINE SWITCH 8DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - KA3842ACS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
KA3842ACS
AC DC Converters, Offline Switches KA3842ACS
Converter Offline Topology Up to 500kHz 8-DIP

Converter Offline Topology Up to 500kHz 8-DIP

Buy Now
AC DC Converters, Offline Switches - KA3842ACS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
KA3842ACS
AC DC Converters, Offline Switches KA3842ACS
Converter Offline Topology Up to 500kHz 8-DIP

Converter Offline Topology Up to 500kHz 8-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1192368-KA3842ACS KA3842ACS KA3842ACS
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - KA3842ACS PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; 8-DIP (0.300", 7.62mm) DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5510N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
AC DC Converters, Offline Switches - ICE3B5065I - Quarktwin Technology Ltd.
Specs
Package Type TO-220; Other; TO-220-6 Formed Leads
Input Voltage 8.5 to 21 volts
Output Power 220 watts
View Details
2 suppliers
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC121FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details