The KA3842ACS is a fixed PWM controller for off-line and DC-to-DC converter applications, housed in an 8-DIP package. It features a low start-up current of 0.2 mA (typical), an operating frequency up to 500 kHz, cycle-by-cycle current limiting, and under voltage lockout with a 16 V turn-on and 10 V turn-off threshold. The device includes a high-current totem-pole output with output swing limiting to 22 V and a short shutdown delay of 100 ns (typical). It operates within a supply voltage range up to 30 V and supports 100% duty cycle. The part is Pb-free and packaged in a rail for automated assembly.
IC OFFLINE SWITCH 8DIP Product overview: KA3842ACS from Fairchild (onsemi) is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-KA3842ACS can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 748-KA3842ACS |
| Product Name | Power Management IC |
| Package Type | Other; Tube |