Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220F-4L
12V 3A LDO Linear Voltage Regulator, TO-220 Product overview: KA378R12CTU from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 3A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 3A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA378R12CTU can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070383-KA378R12CTU
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 3A
Output Voltage: 12V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 80°C
Case / Package: TO-220F-4L
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 12V
Dropout Voltage-Max: 0.5V @ 3A
Operating Supply Current: 10mA
Control Protection Features: Over Current, Over Temperature, Over Voltage, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 50
IC REG LINEAR 12V 3A TO220F-4L
IC REG LINEAR 12V 3A TO220F-4L
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | KA378R12CTUFS-ND | 776-KA378R12CTU | 070383-KA378R12CTU | KA378R12CTU | KA378R12CTU |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 12V 3A TO-220 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - KA378R12CTU | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | TO-220; Other; TO-220-4 Full Pack | Other; TO-220-4 | TO-220; Other; TO-220F-4L | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |