Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 018172-KA378R05TU
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 3A
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 80°C
Case / Package: TO-220F-4L
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.5V @ 3A
Operating Supply Current: 10mA
Control Protection Features: Over Current, Over Temperature, Over Voltage, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 50
Fixed Positive LDO Regulator, 5V, 0.5V Dropout, BIPolar
3A Fixed 5V Low Dropout Voltage Regulator (LDO), 1000-TUBE Product overview: KA378R05TU from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA378R05TU can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220F-4L
IC REG LINEAR 5V 3A TO220F-4L
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 018172-KA378R05TU | KA378R05TU | 776-KA378R05TU | KA378R05TU-ND | KA378R05TU |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - KA378R05TU | 3A 5V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | TO-220; Other; TO-220F-4L | Other; SIP4 | Other; TO-220-4 | TO-220; Other; TO-220-4 Full Pack | |
| Life Cycle Stage | Maturity; Active |