Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 018170-KA358A
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Current - Input Bias: 45nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-DIP
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 800μA
Channel Output Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
Dual Op Amp, General Purpose, 16V, DIP Product overview: KA358A from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 16V, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-KA358A can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 3000uV Offset-Max, BIPolar, PDIP8
Operational Amplifier, 2 Func, 3000uV Offset-Max, BIPolar, PDIP8
General Purpose Amplifier 2 Circuit 8-DIP
General Purpose Amplifier 2 Circuit 8-DIP
General Purpose Amplifier 2 Circuit 8-DIP
IC OPAMP GP 2 CIRCUIT 8DIP
Operational Amplifiers - Op Amps Dual OP amp
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 018170-KA358A | 687-KA358A | KA358A | KA358A-ND | KA358A | KA358A | KA358A | KA358A |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - KA358A | Dual 16V DIP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | |
| Supply Voltage (VS) | 3 to 32 volts | 32 volts | 3 volts | |||||
| Source Current (IS) | 0.8000 milliamps | 0.8000 milliamps | 0.8000 milliamps | 0.8000 milliamps | ||||
| VOS | 2 millivolts | 2 millivolts | 2 millivolts | |||||
| IBIAS | 0.0450 µA | 0.0450 µA | 0.0450 µA |