Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070381-KA358
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Current - Input Bias: 45nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-DIP
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 800μA
Channel Output Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
IC OPAMP GP 2 CIRCUIT 8DIP Product overview: KA358 from Fairchild (onsemi) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-KA358 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 8-DIP
Dual Operational Amplifier
OP-AMP, DUAL, DIP-8; No. of Amplifiers:2 Amplifier; Bandwidth:-; Slew Rate:-; Supply Voltage Range:± 1.5V to ± 16V, 3V to 32V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°CRoHS Compliant: Yes
Operational Amplifiers - Op Amps Dual Op Amp 3-32V 2mA; 84dB
General Purpose Amplifier 2 Circuit 8-DIP
General Purpose Amplifier 2 Circuit 8-DIP
IC OPAMP GP 2 CIRCUIT 8DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 070381-KA358 | 687-KA358 | KA358-ND | KA358 | 18C6988 | KA358 | KA358 | KA358 | KA358 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - KA358 | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Op-Amp, Dual, Dip-8; No. Of Amplifiers Onsemi | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Supply Voltage (VS) | 3 to 32 volts | 3 volts | |||||||
| Source Current (IS) | 0.8000 milliamps | 0.8000 milliamps | 0.8000 milliamps | 0.8000 milliamps | |||||
| VOS | 2 millivolts | 2.9 millivolts | 2.9 millivolts | ||||||
| IBIAS | 0.0450 µA | 0.0450 µA | 0.0450 µA |