onsemi Pwm Controller, 430Khz, 8-35V, Dip-16; Input Voltage Onsemi KA3525A

Description
PWM CONTROLLER, 430KHZ, 8-35V, DIP-16; Input Voltage:-; Output Voltage:5.1V; Output Current:500mA; Supply Voltage Min:8V; Supply Voltage Max:35V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:430kHz; Operating RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 430KHZ, 8-35V, DIP-16; Input Voltage:-; Output Voltage:5.1V; Output Current:500mA; Supply Voltage Min:8V; Supply Voltage Max:35V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:430kHz; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 430Khz, 8-35V, Dip-16; Input Voltage Onsemi - 31Y2110 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 430Khz, 8-35V, Dip-16; Input Voltage Onsemi
31Y2110
Pwm Controller, 430Khz, 8-35V, Dip-16; Input Voltage Onsemi 31Y2110
PWM CONTROLLER, 430KHZ, 8-35V, DIP-16; Input Voltage:-; Output Voltage:5.1V; Output Current:500mA; Supply Voltage Min:8V; Supply Voltage Max:35V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:430kHz; Operating RoHS Compliant: Yes

PWM CONTROLLER, 430KHZ, 8-35V, DIP-16; Input Voltage:-; Output Voltage:5.1V; Output Current:500mA; Supply Voltage Min:8V; Supply Voltage Max:35V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:430kHz; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Pwm Controller, 430Khz, Dip-16; Input Voltage Onsemi - 58K1770 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 430Khz, Dip-16; Input Voltage Onsemi
58K1770
Pwm Controller, 430Khz, Dip-16; Input Voltage Onsemi 58K1770
PWM CONTROLLER, 430KHZ, DIP-16; Input Voltage:-; Output Voltage:5.1V; Output Current:500mA; Supply Voltage Min:8V; Supply Voltage Max:35V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:430kHz; Product Range:-; MSL:- RoHS Compliant: Yes

PWM CONTROLLER, 430KHZ, DIP-16; Input Voltage:-; Output Voltage:5.1V; Output Current:500mA; Supply Voltage Min:8V; Supply Voltage Max:35V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:430kHz; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 31Y2110
Product Name Pwm Controller, 430Khz, 8-35V, Dip-16; Input Voltage Onsemi
Product Pulse Width Modulation Drive
AC Input 8 to 35 volts
DC Input 8 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

PIglide Motion Controller for 4, 6 or 8 Axes - A-82x - PI (Physik Instrumente) L.P.
Specs
Product Multi-Axis
Axes 4.0 to 8.0
Motor / System DC Brushed; DC Brushless; Voice Coil; Voice Coil Drives, DC Motors, and Brushless 3-phase Motors
View Details
Motor Controllers - 2208462 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Input 440 volts
DC Input 440 volts
Power 4000 watts
View Details
Motor controller - CMMP-AS-C2-3A-M3 - Festo Corporation
Specs
PC-Based Bus Other; CANopen PROFINET EtherNet/IP Profibus DP EtherCAT DeviceNet Modbus®/TCP
Communication Sub-D Plug 9-pin
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers