Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070380-KA3525A
Packaging: Tube/Rail
Output Type: Transistor Driver
Frequency - Switching: 60Hz to 430kHz
Control Features: Enable, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 49%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-DIP
Supply Voltage - Operating: 7 V to 20 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Consumer Electronics
Quantity per package: 1,500
Regulator Positive Output DC-DC Controller IC 16-PDIP
Regulator Positive Output DC-DC Controller IC 16-PDIP
Switching Controllers SMPS Controller
IC REG CTRLR 16DIP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 070380-KA3525A | KA3525AFS-ND | KA3525A | KA3525A | KA3525A | KA3525A |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - KA3525A | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||||
| Package Type | DIP; Other; 16-DIP | DIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP; Other; 16-DIP (0.300\", 7.62mm) | DIP; Other; 16-DIP (0.300", 7.62mm) | ||
| Life Cycle Stage | Maturity; Active | Last Time Buy | ||||
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Soft Start | Synchronous Rectification | Multiple Outputs | Enable, Soft Start |