Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 205817-KA3525
Packaging: Tube/Rail
Output Type: Transistor Driver
Frequency - Switching: 60Hz to 430kHz
Control Features: Enable, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 49%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-DIP
Supply Voltage - Operating: 7 V to 20 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Consumer Electronics
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 205817-KA3525 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - KA3525 |
| Output Voltage Type | Transistor Driver |
| Package Type | DIP; Other; 16-DIP |
| Life Cycle Stage | Maturity; Active |
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Soft Start |