Regulator Positive Output DC-DC Controller IC 22-DIP
Regulator Positive Output DC-DC Controller IC 22-DIP
SWITCHING CONTROLLER
IC REG CTRLR 22DIP
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | KA3511DS | KA3511DS | KA3511DS |
| Product Name | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Output Voltage Type | Fixed; Transistor Driver | ||
| Package Type | DIP; Other; 22-DIP (0.400\", 10.16mm) | ||
| Life Cycle Stage | Removed; Obsolete | Removed | |
| VIN | 14 to 30 volts | 14 to 30 volts |