Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-220-3
IC REG LINEAR POS ADJ 3A TO220-3 Product overview: KA350 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA350 can be used for catalog matching and distributor lookup.
Manufacturer: onsemi
Win Source Part Number: 1323727-KA350
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Bulk
Standard Package: 1,200
Mounting: Through Hole
Current - Output: 3A
Number of Regulators: 1
Output Type: Adjustable
Voltage - Output (Max): 33V
Output Configuration: Positive
Voltage - Input (Max): 35V
Voltage - Output (Min/Fixed): 1.2V
Supplier Device Package: TO-220-3
Temperature Range - Operating: 0°C ~ 125°C
Case / Package: TO-220-3
PSRR: 80dB ~ 65dB (120Hz)
Protection Features: Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 76
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: KA350
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
IC REG LINEAR POS ADJ 3A TO220-3
IC REG LINEAR POS ADJ 3A TO220-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | KA350-ND | 776-KA350 | 1323727-KA350 | KA350 | KA350 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3A TO220 Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | TO-220; Other; TO-220-3 | Other; TO-220-3 | TO-220; Other; TO-220-3 | ||
| Special Features | Over Temperature, Short Circuit |