onsemi Smps Controller, 8-Dip; Topology Onsemi KA34063A

Description
SMPS CONTROLLER, 8-DIP; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DIP; No. of Pins:8Pins; Output Current:1.5A; Output Voltage Min:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
SMPS CONTROLLER, 8-DIP; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DIP; No. of Pins:8Pins; Output Current:1.5A; Output Voltage Min:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smps Controller, 8-Dip; Topology Onsemi - 58K1769 - Newark, An Avnet Company
Chicago, IL, United States
Smps Controller, 8-Dip; Topology Onsemi
58K1769
Smps Controller, 8-Dip; Topology Onsemi 58K1769
SMPS CONTROLLER, 8-DIP; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DIP; No. of Pins:8Pins; Output Current:1.5A; Output Voltage Min:-; MSL:- RoHS Compliant: Yes

SMPS CONTROLLER, 8-DIP; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DIP; No. of Pins:8Pins; Output Current:1.5A; Output Voltage Min:-; MSL:- RoHS Compliant: Yes

Supplier's Site
Ic, Dc/dc Controller, 34063, Dip8; Topology Onsemi - 23M6538 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dc/dc Controller, 34063, Dip8; Topology Onsemi
23M6538
Ic, Dc/dc Controller, 34063, Dip8; Topology Onsemi 23M6538
IC, DC/DC CONTROLLER, 34063, DIP8; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DIP; No. of Pins:8Pins; Output Current:1.5A; Output Voltage Min:-; RoHS Compliant: Yes

IC, DC/DC CONTROLLER, 34063, DIP8; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DIP; No. of Pins:8Pins; Output Current:1.5A; Output Voltage Min:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 58K1769
Product Name Smps Controller, 8-Dip; Topology Onsemi
Input Voltage 3 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
100% Automatic Voltage Stabilization Protection 30kva 40kva 45KVA 50kva 60kva 75kva Voltage Stabilizer Voltage Regulator - No.1601665612886 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details