Quad Op Amp, Monolithic, ±18V/36V, 14-Pin SOP, Surface Mount Product overview: KA3403D from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 18V, 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, SMD, 18V, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-KA3403D can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit 14-SOP
IC OPAMP GP 4 CIRCUIT 14SOP
IC OPAMP GP 4 CIRCUIT 14SOP
General Purpose Amplifier 4 Circuit 14-SOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-KA3403D | KA3403D-ND | KA3403D | KA3403D | KA3403D |
| Product Name | Quad SMD 18V 36V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | SOP | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Surface Mount | SOIC; 14-SOIC (0.154\", 3.90mm Width) | |
| Number of Pins | 14 | ||||
| Source Current (IS) | 2.3 milliamps | 2.3 milliamps | 2.3 milliamps | ||
| Slew Rate | 0.4000 V/µs | 4.00E-7 V/µs | 0.4000 V/µs |