onsemi Diodes - Zener - Single - KA33VTA KA33VTA

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1050604-KA33VTA Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±6% Voltage - Zener (Nom) (Vz): 33V Impedance (Max) (Zzt): 25 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -20°C to 75°C Case / Package: TO-92-2 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1050604-KA33VTA Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±6% Voltage - Zener (Nom) (Vz): 33V Impedance (Max) (Zzt): 25 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -20°C to 75°C Case / Package: TO-92-2 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - KA33VTA - 1050604-KA33VTA - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - KA33VTA
1050604-KA33VTA
Diodes - Zener - Single - KA33VTA 1050604-KA33VTA
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1050604-KA33VTA Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±6% Voltage - Zener (Nom) (Vz): 33V Impedance (Max) (Zzt): 25 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -20°C to 75°C Case / Package: TO-92-2 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1050604-KA33VTA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±6%
Voltage - Zener (Nom) (Vz): 33V
Impedance (Max) (Zzt): 25 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -20°C to 75°C
Case / Package: TO-92-2
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2k pcs

Buy Now Datasheet
Zener Diode - 287-KA33VTA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener Diode
287-KA33VTA
Zener Diode 287-KA33VTA
Voltage Stabilizer, 2000-FNFLD Product overview: KA33VTA from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-KA33VTA can be used for catalog matching and distributor lookup.

Voltage Stabilizer, 2000-FNFLD Product overview: KA33VTA from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-KA33VTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - KA33VTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
KA33VTA
Discrete Semiconductor Products - Diodes - Zener KA33VTA
DIODE ZENER 33V 200MW TO92-2

DIODE ZENER 33V 200MW TO92-2

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 1050604-KA33VTA 287-KA33VTA KA33VTA
Product Name Diodes - Zener - Single - KA33VTA Zener Diode Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Removed; Obsolete
Package TO-92-2 Ammo Pack TO-92; TO-92-2
VZ 33 volts 33 volts 33 volts
ZZT 25 ohms 25 ohms 25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4495 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Dual Zener diodes - BZB84-C11,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
5 suppliers
Zener Diodes - 1223263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sma
Pin Count 2
RoHS Compliant RoHS
View Details