onsemi Diodes - Zener - Single - KA33VBU KA33VBU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1050603-KA33VBU Packaging: Bulk Mounting: Through Hole Tolerance: ±6% Voltage - Zener (Nom) (Vz): 33V Impedance (Max) (Zzt): 25 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -20°C to 75°C Case / Package: TO-92-2 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient Quantity per package: 10k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1050603-KA33VBU Packaging: Bulk Mounting: Through Hole Tolerance: ±6% Voltage - Zener (Nom) (Vz): 33V Impedance (Max) (Zzt): 25 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -20°C to 75°C Case / Package: TO-92-2 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient Quantity per package: 10k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - KA33VBU - 1050603-KA33VBU - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - KA33VBU
1050603-KA33VBU
Diodes - Zener - Single - KA33VBU 1050603-KA33VBU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1050603-KA33VBU Packaging: Bulk Mounting: Through Hole Tolerance: ±6% Voltage - Zener (Nom) (Vz): 33V Impedance (Max) (Zzt): 25 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -20°C to 75°C Case / Package: TO-92-2 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient Quantity per package: 10k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1050603-KA33VBU
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±6%
Voltage - Zener (Nom) (Vz): 33V
Impedance (Max) (Zzt): 25 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -20°C to 75°C
Case / Package: TO-92-2
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient
Quantity per package: 10k pcs

Buy Now Datasheet
Zener Diode - 287-KA33VBU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener Diode
287-KA33VBU
Zener Diode 287-KA33VBU
Voltage Stabilizer, 10000-BLKBG Product overview: KA33VBU from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-KA33VBU can be used for catalog matching and distributor lookup.

Voltage Stabilizer, 10000-BLKBG Product overview: KA33VBU from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-KA33VBU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Zener Diodes Zener Diodes
Product Number 1050603-KA33VBU 287-KA33VBU
Product Name Diodes - Zener - Single - KA33VBU Zener Diode
Life Cycle Stage Active
Package TO-92-2 Bulk
VZ 33 volts 33 volts
ZZT 25 ohms 25 ohms
Unlock Full Specs
to access all available technical data