Comparator, 4 Func, 9000uV Offset-Max, 1300ns Response Time, BIPolar, PDSO14
Quad Comparator, 36V, SOP, TTL Output, 1.1mA Quiescent Product overview: KA339D from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 36V, 1.1mA. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 36V, 1.1mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-KA339D can be used for catalog matching and distributor lookup.
Comparator General Purpose DTL, MOS, Open-Collector, TTL 14-SOP
Comparator General Purpose DTL, MOS, Open-Collector, TTL 14-SOP
IC COMPARATOR QUAD 14-SOP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | KA339D | 692-KA339D | KA339D | KA339D |
| Product Name | Quad 36V 1.1mA Linear Comparator IC | Comparators | Linear - Comparators | |
| Standards | RoHS | |||
| Package Type | SOP; SOP14 | Rail/Tube | SOIC; 14-SOIC (0.154\", 3.90mm Width) | |
| Life Cycle Stage | Obsolete | |||
| Supply Voltage (VS) | 36 volts |