Comparator, Quad
Comparator, Quad
Quad Comparator IC, 36V, 18mA Out, SOP, 3000 REEL Product overview: KA339ADTF from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 36V, 18mA. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 36V, 18mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-KA339ADTF can be used for catalog matching and distributor lookup.
Comparator General Purpose DTL, MOS, Open-Collector, TTL 14-SOP
Comparator Quad ±18V/36V 14-Pin SOIC N T/R
IC COMPARATOR QUAD 14-SOP
Analog Comparators Quad Comparator
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | KA339ADTF | 692-KA339ADTF | KA339ADTF | KA339ADTF | 598-KA339ADTF | KA339ADTF | KA339ADTF |
| Product Name | Quad 36V 18mA Linear Comparator IC | Comparators | Comparators | Comparator Quad ±18V/36V 14-Pin SOIC N T/R | Linear - Comparators | Analog Comparators | |
| Standards | RoHS | ||||||
| Package Type | SOIC; SOIC-14 N | Tape and Reel | SOIC; 14-SOIC (0.154\", 3.90mm Width) | SOIC; 14-SOIC (0.154, 3.90mm Width) | |||
| Life Cycle Stage | Obsolete | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 36 volts | 5 volts |