Manufacturer: ON Semiconductor
Win Source Part Number: 1192346-KA339A
Packaging: Tube
Type: Use For General
Mounting Style: Through Hole
Current - Output: 18mA at 5V
Output Type: DTL, MOS, Open-Collector, TTL
Number of Elements: 4
Categories: Integrated Circuits
Supplier Device Package: 14-MDIP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 14-DIP
Voltage - Input Offset (Maximum): 2mV at 5V
Current - Input Bias (Maximum): 0.25μA at 5V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Automotive, Power Management
Family Part Number: KA339
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2V ~ 36V, ±1V ~ 18V
Current - Quiescent (Maximum): 2.5mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1192346-KA339A |
| Product Name | Electronic Surplus - KA339A |